Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-CRIMP-S03 |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
8,175
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
8,175
in stock
|
Buy Now | |
element14
from US$1.78
|
8,175
in stock
|
Buy Now | |
TE Store
from US$3.28
|
4,654
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Avnet Asia
from US$1.91
|
-
|
Buy Now |
Material | Brass |
---|---|
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 4µm |
Contact Mating Area Plating Material | Tribor |
Contact Type | Socket |
Contact Configuration | Crimp |
Wire Size | .5mm² |
Packaging Quantity | 500 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Contact, Socket, Crimp, 0.5Mm2 Rohs Compliant: Yes |Amp Te Connectivity 5-1437720-6 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 0.5MM2 | element14 |
T01-CRIMP-S03 Contact Type: Socket Contact Mating Area Plating Material: Tribor Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: Without Compatible With Wire & Cable Type: Discrete Wire Socket Tribor Gold Without | Connector Contact | Part Number: 5-1437720-6 | Internal Number: 5-1437720-6 | Alias Number: T01-CRIMP-S03 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1437720-6?
Additional datasheets, footprints and schematics for 5-1437720-6 are listed on our Part Details page. You can also find images and similar parts to 5-1437720-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437720-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437720-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437720-6 fall under?
The 5-1437720-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-1437720-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437720-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437720-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437720-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet Abacus have stock available or on a lead time for 5-1437720-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437720-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1437720-6?
You can fill out our help required form which you can use to request a quote for 5-1437720-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.