Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-CRIMP-P05 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
1,169
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
9,131
in stock
|
Buy Now | |
element14
from US$0.57
|
7,832
in stock
|
Buy Now | |
Farnell
from US$0.78
|
7,832
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
7,500
in stock
|
Buy Now | |
TE Store
from US$1.11
|
263
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
31,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.44
|
-
|
Buy Now | |
Distrelec
from US$0.64
|
-
|
Buy Now |
Material | Brass |
---|---|
Contact Mating Area Plating Thickness | 4µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Tribor |
Contact Current Rating (Max) | 1A |
Contact Configuration | Crimp |
Wire Size | .25mm², .14mm², 24AWG |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Headers & Wire Housings T01 Male Crimp Term | Future Electronics |
CONTACT, PIN, CRIMP, BRASS | element14 |
MALE CRIMP CONT AWG24 | TTI Europe |
Triad01 Crimp contact pin, 1A | RS |
T01-CRIMP-P05=TRIAD Contact Type: Pin Contact Mating Area Plating Material: Tribor Wire Contact Termination Area Plating Material: Gold Contact Retention Within Housing: Without Compatible With Wire & Cable Type: Discrete Wire Pin Tribor Gold Without | Connector Contact | Part Number: 5-1437720-5 | Internal Number: 5-1437720-5 | Alias Number: T01-CRIMP-P05 | TE Connectivity | TE Store |
Standard Circular Contacts T01 MALE CRIMP TERM | Rapid Electronics |
Contact, Pin, 24Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet Abacus |
Triad01 Contact pin | RS Americas |
TE Connectivity - AMP T01-CRIMP-P05%3DTRIAD | Distrelec |
Status: | Unknown |
---|---|
Series: | T01 Series |
RoHS: | Unknown |
Product Range | T01 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Contact Plating | - |
For Use With | Circular Subminiature Connectors |
Wire Size AWG Min | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 1A |
Gender | Plug |
Where can I find additional details, specifications and documents for a 5-1437720-5?
Additional datasheets, footprints and schematics for 5-1437720-5 are listed on our Part Details page. You can also find images and similar parts to 5-1437720-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437720-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437720-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437720-5 fall under?
The 5-1437720-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-1437720-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437720-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437720-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437720-5 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 5-1437720-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437720-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1437720-5?
You can fill out our help required form which you can use to request a quote for 5-1437720-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.