5-1437720-4

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-1437720-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-1437720-4
Series Information for 5-1437720-4 - TE Connectivity
  • Status: Active
  • Aliases: T01-CRIMP-P03
  • Product Code: E508
  • Global Product Line: G83
  • GPL Description: Industrial

Description

T01-CRIMP-P03

Specifications

Material:
Brass
Contact Current Rating (Max):
3A
Contact Mating Area Plating Thickness:
4µm
Contact Type:
Pin
Contact Mating Area Plating Material:
Tribor
Contact Configuration:
Crimp
Wire Size:
.5mm²
Packaging Quantity:
500
Packaging Method:
Box
Connector & Contact Terminates To:
Wire & Cable

Compatibility

  • Compatible Parts: 601966-1
  • Lead free solder process: Hand solderable with lead free solder

Alternate Descriptions

Onlinecomponents.com
T01-CRIMP-P03
Newark Electronics
T01-CRIMP-P03
Avnet America
Contact PIN Crimp ST Cable Mount
Allied Electronics, Inc
Male Crimp Contact for use with Triad 01 Connectors
Avnet Europe
Contact PIN Crimp ST Cable Mount