5-1437665-0 Terminal Blocks & Strips by TE Connectivity

JC6-Q208-03=JC6 SERIES TERMINA

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1437665-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.81

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.81
329
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.10
329
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.91
329
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.51
329
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.86
-
Buy Now
Logo for Farnell
Farnell
from US$4.03
-
Buy Now

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Rows 1
Number of Positions 3
Number of Levels 1
Terminal Material Copper Alloy
Blade Size 6.35 x .81mm, .25 x .032in
Terminal Plating Finish Bright
Terminal Plating Material Tin
Wire Size .3 – 3mm², 22 – 12AWG
Length 1.814in, 46.08mm
Current Rating 5A, 20A
Current Rating (Max) 20A
Voltage 300V, 600V
Housing Material Thermoplastic
Centerline (Pitch) 9.53mm, .375in
UL Flammability Rating UL 94V-0
Mounting Insert With
Mounting Angle Vertical
Mounting Options End Mounting Ears
Screw Plating Material Zinc Chromate
Mounting Ears With
Screw Size 6-32
Screw Material Steel
Connector Mounting Type Panel
Top Hardware Wire Clamp Combo Head
Screw Head Type Wire Clamp Combo Head
Comment Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware.
Packaging Quantity 150
Packaging Method Package
Product Type Barrier Strip
Block Style Flat
Bottom Termination Style Quick Connects

Alternative Descriptions

Jc6-Q208-03=Jc6 Series Termina |Amp Te Connectivity 5-1437665-0 | Newark Electronics
TE Connectivity JC6-Q208-03 JC6 SERIES TERMINA Barrier T | Distrelec
Buchanan 3 Position 9.53 mm Pitch Single Row 12-22 AWG Dual Barrier Strip | Future Electronics
Conn Barrier Strip 3 POS 9.53mm ST | Avnet America


5-1437665-0 . Unknown Parts by Unknown

TERMINAL BLOCK BARRIER 3WAYS 12AWG

Status: Unknown
Series: JC6 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Rows 1 Row
No. of Positions 3Ways
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Pitch Spacing 9.53mm
Rated Current 20A
Rated Voltage 300V
Product Range JC6 Series
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1437665-0?

Additional datasheets, footprints and schematics for 5-1437665-0 are listed on our Part Details page. You can also find images and similar parts to 5-1437665-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1437665-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437665-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1437665-0 fall under?

The 5-1437665-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 5-1437665-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437665-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1437665-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1437665-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5-1437665-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1437665-0 often in real-time on the comparison pages.

What if I can't find stock of 5-1437665-0?

You can fill out our help required form which you can use to request a quote for 5-1437665-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay