Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437661-0 |
Color | Black |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Length | 33.15mm |
Centerline (Pitch) | 11.1mm, .4375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Barrier Strip |
Tri-Barrier Series 3 Position Press-Fit Barrier Strip Terminal Block Cover | Future Electronics |
Connector Accessories 3 POS Barrier Strip Press Fit Cover Black | Avnet America |
TC8-03-PFH=COVER W/HOLES | Farnell |
Where can I find additional details, specifications and documents for a 5-1437661-0?
Additional datasheets, footprints and schematics for 5-1437661-0 are listed on our Part Details page. You can also find images and similar parts to 5-1437661-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437661-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437661-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437661-0 fall under?
The 5-1437661-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 5-1437661-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437661-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437661-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437661-0 have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for 5-1437661-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437661-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1437661-0?
You can fill out our help required form which you can use to request a quote for 5-1437661-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.