Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437653-1 |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.93
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$4.41
|
1,577
in stock
|
Buy Now | |
Chip One Stop
from US$3.62
|
1,577
in stock
|
Buy Now | |
Distrelec
from US$5.84
|
1,055
in stock
|
Buy Now | |
Avnet America
from US$4.99
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
5
in stock
|
Buy Now | |
element14
from US$6.77
|
5
in stock
|
Buy Now | |
Future Electronics
from US$5.99
|
-
|
Buy Now | |
RS Americas
from US$5.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Rows | 1 |
Number of Positions | 12 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Length | 115.849mm, 4.561in |
Wire Size | .326 – 3.31mm², 22 – 12AWG |
Voltage | 300V, 600V |
Current Rating (Max) | 25A |
Current Rating | 25A, 5A |
Centerline (Pitch) | 9.53mm, .375in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Options | None |
Screw Material | Steel |
Screw Size | 6-32 |
Mounting Insert | Without |
Screw Plating Material | Zinc Chromate |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | Without |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 80 |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Barrier Terminal Blocks TRI-BARRIER .375 12 | Rapid Electronics |
TE Connectivity - AMP 6PCV-12-006%3D6PCV ASSEMBLY | Distrelec |
Conn Barrier Strip 12 POS 9.52mm Solder ST Thru-Hole 25A/Contact | Avnet America |
Terminal Block, Barrier, 12 Position, 22-12Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-12AWG | element14 |
Buchanan 12 Position 9.53mm Pitch Single Row 12-22 AWG Tri-Barrier Strip | Future Electronics |
Buchanan, Conn, Term Strip, Barrier,12Pole,9.53mmPitch, SnglRow,22-12,#6,25A,300V | TE Connectivity 5-1437653-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1437653-1?
Additional datasheets, footprints and schematics for 5-1437653-1 are listed on our Part Details page. You can also find images and similar parts to 5-1437653-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437653-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437653-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437653-1 fall under?
The 5-1437653-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 5-1437653-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437653-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437653-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437653-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Newark Electronics have stock available or on a lead time for 5-1437653-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437653-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1437653-1?
You can fill out our help required form which you can use to request a quote for 5-1437653-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.