Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437644-5 |
Length | 22.22mm |
---|---|
Centerline (Pitch) | 11.1mm, .4375in |
Mounting Insert | Without |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Barrier Strip |
Terminal Block Tools&Accessories J8-XX JUMPER | Rapid Electronics |
TE Connectivity J8-3 J8-XX JUMPER Terminal Block Tools & | Distrelec |
J8-3=J8-Xx Jumper |Amp Te Connectivity 5-1437644-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1437644-5?
Additional datasheets, footprints and schematics for 5-1437644-5 are listed on our Part Details page. You can also find images and similar parts to 5-1437644-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437644-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437644-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437644-5 fall under?
The 5-1437644-5 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 5-1437644-5 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437644-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437644-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437644-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5-1437644-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437644-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1437644-5?
You can fill out our help required form which you can use to request a quote for 5-1437644-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.