Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437624-9 |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
No stock
|
Buy Now | |
Sager
from US$1.29
|
2,790
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,473
in stock
|
Buy Now | |
element14
from US$1.48
|
1,473
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
1,425
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
144
in stock
|
Buy Now |
Material | Molded Phenolic Resin |
---|---|
Color | Black |
Knob Design | Ribbed |
Spin Plate | Without |
Spinner | Without |
Skirt | Without |
Shaft Size | .125in, 3.17mm |
Diameter | 11.1mm, .437in |
Indicator Location | Top & Side |
Indicator Style | Line |
Comment | Top spun aluminum inlay, Use 4.4 set screw |
Product Type | Knob |
Knobs & Dials .437 LINE IND/ALL STR RIB KNOB | Sager |
Knob, Round Shaft, Phenolic, 11.1Mm Rohs Compliant: Yes |Alcoswitch Te Connectivity 5-1437624-9 | Newark Electronics |
KNOB, ROUND SHAFT, PHENOLIC, 11.1MM | element14 |
PKG Series Ribbed w/ Indicator Line Molded Phenolic Knob | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437624-9?
Additional datasheets, footprints and schematics for 5-1437624-9 are listed on our Part Details page. You can also find images and similar parts to 5-1437624-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437624-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437624-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437624-9 fall under?
The 5-1437624-9 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5-1437624-9 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437624-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437624-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437624-9 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for 5-1437624-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437624-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1437624-9?
You can fill out our help required form which you can use to request a quote for 5-1437624-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.