Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437624-3 |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
No stock
|
Buy Now | |
Sager
from US$2.40
|
1,000
in stock
|
Buy Now | |
Carlton-Bates
from US$3.45
|
598
in stock
|
Buy Now | |
RS
from US$7.05
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$3.26
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$4.57
|
1
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Phenolic |
---|---|
Color | Black |
Skirt | With |
Knob Design | Fluted |
Spinner | Without |
Spin Plate | Without |
Diameter | 25.7mm, 1.012in |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Top, Side & Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs & Dials 1.012 LINE IND/ALL STR FLUTE KNOB | Sager |
Control Knob, Black, 1.00 OD, Phenolic - PKES90B1/4 | Carlton-Bates |
Knob Plastic Fluted PKES90B1/4 | RS |
Knobs&dials 1.012 Line Ind/All Str Flute Knob |Amp Te Connectivity 5-1437624-3 | Newark Electronics |
PKES Series Fluted w/ Skirt and Indicator Line Molded Phenolic Knob | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437624-3?
Additional datasheets, footprints and schematics for 5-1437624-3 are listed on our Part Details page. You can also find images and similar parts to 5-1437624-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437624-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437624-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437624-3 fall under?
The 5-1437624-3 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5-1437624-3 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437624-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437624-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437624-3 have stock available?
Authorised distributors including Sager, Carlton-Bates, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for 5-1437624-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437624-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1437624-3?
You can fill out our help required form which you can use to request a quote for 5-1437624-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.