Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437624-2 |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
No stock
|
Buy Now | |
element14
from US$2.38
|
2,868
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
21
in stock
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
Carlton-Bates
from US$2.40
|
-
|
Buy Now | |
Sager
from US$1.65
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Phenolic |
Skirt | With |
Knob Design | Fluted |
Spinner | Without |
Spin Plate | Without |
Diameter | 21.7mm, .855in |
Shaft Size | .25in, 6.35mm |
Indicator Style | Line |
Indicator Location | Top, Side & Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
KNOB, ROUND SHAFT, PHENOLIC, 21.7MM | element14 |
Knobs&dials .855 Line Ind/All Str Fluted Knob Rohs Compliant: Yes |Alcoswitch Te Connectivity 5-1437624-2 | Newark Electronics |
Knobs&Dials .855 LINE IND/ALL STR FLUTED KNOB | Rapid Electronics |
Switch Access Rotary Switch Knob | Avnet America |
Control Knob, 0.855 in. OD x 0.526 in. H, 0.251 in. Shaft Hole Mount, Black | Carlton-Bates |
Knobs & Dials .855 LINE IND/ALL STR FLUTED KNOB | Sager |
Where can I find additional details, specifications and documents for a 5-1437624-2?
Additional datasheets, footprints and schematics for 5-1437624-2 are listed on our Part Details page. You can also find images and similar parts to 5-1437624-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437624-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437624-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437624-2 fall under?
The 5-1437624-2 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5-1437624-2 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437624-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437624-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437624-2 have stock available?
Authorised distributors including element14, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5-1437624-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437624-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1437624-2?
You can fill out our help required form which you can use to request a quote for 5-1437624-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.