Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437622-5 |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.08
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$7.08
|
844
in stock
|
Buy Now | |
Rapid Electronics
from US$6.72
|
844
in stock
|
Buy Now | |
Chip One Stop
from US$5.93
|
844
in stock
|
Buy Now | |
Farnell
from US$7.05
|
680
in stock
|
Buy Now | |
Heilind Electronics
from US$6.16
|
113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.16
|
37
in stock
|
Buy Now | |
Avnet America
from US$5.20
|
-
|
Buy Now | |
Sager
from US$5.50
|
-
|
Buy Now |
Color | Black/Natural |
---|---|
Material | Aluminum |
Spin Plate | Without |
Knob Design | Straight Knurl |
Skirt | Without |
Spinner | Without |
Shaft Size | 3.17mm, .125in |
Diameter | 12.7mm, .5in |
Indicator Location | Top |
Indicator Style | Arrowhead |
Comment | Body Black, Top Natural |
Product Type | Knob |
Kn501Ba1/8=Knob Blk/Alum 1/8 I |Amp Te Connectivity 5-1437622-5 | Newark Electronics |
TE Connectivity - AMP Knob KN501BA1/8%3DKNOB BLK/ALUM 1/8 I | Distrelec |
KNOB, STRAIGHT KNURL, 12.7MM | Farnell |
Switch Access Rotary Switch Knob | Avnet America |
Knobs & Dials AL NAT STRT KNURL | Sager |
Where can I find additional details, specifications and documents for a 5-1437622-5?
Additional datasheets, footprints and schematics for 5-1437622-5 are listed on our Part Details page. You can also find images and similar parts to 5-1437622-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437622-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437622-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437622-5 fall under?
The 5-1437622-5 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5-1437622-5 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437622-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437622-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437622-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1437622-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437622-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1437622-5?
You can fill out our help required form which you can use to request a quote for 5-1437622-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.