Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437595-6 |
Actuator Color | Black |
---|---|
Panel Cutout Size | 11.3 x 12.06mm, .445 x .475in |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Gold |
Contact Current Rating | .4A |
Voltage Rating | 20VAC, 20VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | 15/32" (Round Hole) |
Mounting Angle | Vertical |
Actuator Type | Top |
LED | Without |
Product Type | Switch |
Lamp | Without |
Actuator Style | Rocker |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Wire Lugs |
Trd11G10Wl=Rocker Sw Spdt (On) Rohs Compliant: Yes |Amp Te Connectivity 5-1437595-6 | Newark Electronics |
Switch Rocker (ON) OFF (ON) SPDT Wire Lug Curved Rocker 20VAC 20VDC 0.4VA | Avnet America |
Rocker Switches ROCKER SW SPDT(ON) 0.4V A | Sager |
Where can I find additional details, specifications and documents for a 5-1437595-6?
Additional datasheets, footprints and schematics for 5-1437595-6 are listed on our Part Details page. You can also find images and similar parts to 5-1437595-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437595-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437595-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437595-6 fall under?
The 5-1437595-6 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437595-6 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437595-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437595-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437595-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 5-1437595-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437595-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1437595-6?
You can fill out our help required form which you can use to request a quote for 5-1437595-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.