Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437580-4 |
Actuator Material | Polyester |
---|---|
Actuator Travel | 2mm, .079in |
Actuator Color | Black |
Number of Positions | 3 |
Configuration (Pole-Throw) | Double Pole - Three Throw |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | 10.4mm, .41in |
Width | 9.35mm, .3681in |
Length | .9449in, 24mm |
PCB Tail Length | .136in, 3.51mm |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Mounting Type | Through Hole |
PCB Mount Retention | With |
Packaging Method | Tray |
Grade | Instrumentation |
Product Type | Switch |
Terminal Configuration | Standard |
Threaded Case | Without |
Actuator Style | Extended, Top |
Switch Type | Slide |
Termination Type | PC |
Slide Switches Slide 2 Pole/3 Pos |Amp Te Connectivity 5-1437580-4 | Newark Electronics |
Switch Slide DP3T Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Slide Switches MSSA2350G=SLIDE 2 POLE/3 POS | Sager |
Where can I find additional details, specifications and documents for a 5-1437580-4?
Additional datasheets, footprints and schematics for 5-1437580-4 are listed on our Part Details page. You can also find images and similar parts to 5-1437580-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437580-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437580-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437580-4 fall under?
The 5-1437580-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437580-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437580-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437580-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437580-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 5-1437580-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437580-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1437580-4?
You can fill out our help required form which you can use to request a quote for 5-1437580-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.