5-1437571-3 Switches by TE Connectivity

TPB11CGPC2=SW P/B NO-OPEN RED

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1437571-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.69

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.82
792
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.93
792
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.39
792
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.45
792
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.32
640
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.14
-
Buy Now
Logo for Sager
Sager
from US$3.69
-
Buy Now

Specifications

Actuator Color Red
Actuator Force 9.178oz, 260g
Actuator Material Polyamide
Case Material Polyester
Actuator Profile Extended
Bushing Style Unthreaded
Support Bracket Without
Snap Action Without
Number of Actuators Single
Tactile No
ESD Grounding Terminal Without
Ganged No
Configuration (Pole-Throw) Single Pole - Single Throw
Operating Function NO, Momentary
Switch Contact Plating Material Gold over Nickel
Contact Base Material Copper Alloy
Actuator Length .137in, 3.48mm
Bushing Diameter .188in, 4.78mm
Bushing Length 5.6mm, .22in
Button Width .1in, 2.54mm
Voltage Rating 20VDC
Low Profile No
Process Sealed No
Mounting Angle Vertical
Mounting Type Through Hole
Comment No center terminal
Packaging Method Bulk
Product Type Switch
Actuator Style Round
Illuminated No
Switch Type Pushbutton
Dust Proof No
Termination Type Printed Circuit
Temperature Rating High

Alternative Descriptions

Pushbutton Switches Tpb11Cgpc2=Sw P/B No-Open Red |Amp Te Connectivity 5-1437571-3 | Newark Electronics
Pushbutton Switches TPB11CGPC2=SW P/B NO-OPEN RED | Rapid Electronics
TE Connectivity TPB11CGPC2 SW P/B NO-OPEN RED Pushbutton | Distrelec
PB SWITCH, SPST-NO, 0.4VA, 20V, TH | Farnell
Switch Push Button N.O. SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America
Pushbutton Switches SW PB SPST MOM RED | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1437571-3?

Additional datasheets, footprints and schematics for 5-1437571-3 are listed on our Part Details page. You can also find images and similar parts to 5-1437571-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1437571-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437571-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1437571-3 fall under?

The 5-1437571-3 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 5-1437571-3 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437571-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1437571-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1437571-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1437571-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1437571-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1437571-3?

You can fill out our help required form which you can use to request a quote for 5-1437571-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay