Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437569-8 |
Seal Type | IP65 |
---|---|
Tactile | Yes |
Operating Function | Push-On/Push-Off |
Ganged | No |
Number of Actuators | Single |
Snap Action | With |
Panel Cutout Size | 16 (Diameter)mm |
Contact Current Rating | 5A |
Type of Contact | 3 NO & 3 NC |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Button Width | 15mm, .59in |
Voltage Rating | 24VDC, 20VDC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
For Use With | T1 3/4 midget flanged base lamps., Lens Model 64T(*) (where * equals (2) Red, (3) Orange, (4) Yellow, (5) Green, (6) Blue, or (9) White. |
Comment | Order Lens Set Separately., Order Lamp Separately. |
Product Type | Switch |
Actuator Style | Rectangular |
Dust Proof | No |
Illuminated | Yes |
Switch Type | Pushbutton |
Oil-Tight | Yes |
Switch Push Button N.O./N.C. Rectangular Button 5A 250VAC 24VDC 0.4VA Alternate Contact Solder Lug Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437569-8?
Additional datasheets, footprints and schematics for 5-1437569-8 are listed on our Part Details page. You can also find images and similar parts to 5-1437569-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437569-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437569-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437569-8 fall under?
The 5-1437569-8 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437569-8 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437569-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437569-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437569-8 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 5-1437569-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437569-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1437569-8?
You can fill out our help required form which you can use to request a quote for 5-1437569-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.