5-1437567-5 Switches by TE Connectivity

MPG306D=(MSPG) SW PUSHBUTTON

Status: Active
Series: -
RoHS: Unknown
Aliases: 5-1437567-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.47

Distributor Stock
Logo for Newark
Newark
from US$28.15
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$20.42
-
Buy Now
Logo for RS Americas
RS Americas
from US$46.92
-
Buy Now
Logo for Sager
Sager
from US$19.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Actuator Material Phenol Resin
Bushing Thread Size 15/32
Case Material Thermoset
Actuator Profile Extended
Actuator Force 590 – 1224g, 20.8 – 43.18oz
Bushing Style Threaded
Ganged No
Operating Function Push-On/Push-Off
Tactile No
Configuration (Pole-Throw) Three Pole - Double Throw
Number of Actuators Single
Snap Action Without
ESD Grounding Terminal Without
Support Bracket Without
Switch Contact Plating Material Silver Clad with Gold Flash
Contact Current Rating 6A
Contact Base Material Silver Clad Copper
Actuator Length .315in, 8mm
Cap Height .138in, 3.5mm
Cap Diameter .354in, 8.99mm
Voltage Rating 125VAC, 250VAC, 28VDC
Process Sealed No
Low Profile No
Mounting Type Panel
Screw & Hole Thread Size 15/32-32 UNS-2A
Mounting Angle Vertical
Comment Black cap is supplied., Other cap colors available (cap model C9).
Packaging Method Bulk
Switch Type Pushbutton
Illuminated No
Actuator Style Cap - Supplied
Product Type Switch
Dust Proof No
Termination Type Wire Lugs
Temperature Rating Standard

Alternative Descriptions

Pushbutton Switches 3Pdt Push On/Off Sdr |Amp Te Connectivity 5-1437567-5 | Newark Electronics
Switch Push Button ON OFF 3PDT Round Button 6A 250VAC Alternate Contact Wire Lug Panel Mount | Avnet America
MPG306D=(MSPG) SW PUSHBUTTON | TE Connectivity 5-1437567-5 | RS Americas
Pushbutton Switches 3PDT PUSH ON/OFF SDR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1437567-5?

Additional datasheets, footprints and schematics for 5-1437567-5 are listed on our Part Details page. You can also find images and similar parts to 5-1437567-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1437567-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437567-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1437567-5 fall under?

The 5-1437567-5 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 5-1437567-5 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437567-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1437567-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1437567-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 5-1437567-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1437567-5 often in real-time on the comparison pages.

What if I can't find stock of 5-1437567-5?

You can fill out our help required form which you can use to request a quote for 5-1437567-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay