Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437567-4 |
Prices starting from US$13.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.24
|
No stock
|
Buy Now | |
Sager
from US$13.84
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$22.07
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$18.91
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$22.00
|
5
in stock
|
Buy Now | |
Distrelec
from US$19.18
|
5
in stock
|
Buy Now | |
Future Electronics
from US$18.83
|
-
|
Buy Now | |
Avnet America
from US$16.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Case Material | Thermoset |
Actuator Material | Phenol Resin |
Actuator Profile | Extended |
Bushing Thread Size | 15/32 |
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
Ganged | No |
Tactile | No |
Operating Function | Momentary |
Number of Actuators | Single |
Snap Action | Without |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Support Bracket | Without |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Base Material | Silver Clad Copper |
Actuator Length | .315in, 8mm |
Cap Height | .138in, 3.5mm |
Cap Diameter | .354in, 8.99mm |
Voltage Rating | 125VAC, 28VDC, 250VAC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Screw & Hole Thread Size | 15/32-32 UNS-2A |
Mounting Type | Panel |
Comment | Other cap colors available (cap model C9)., Black cap is supplied. |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Illuminated | No |
Actuator Style | Cap - Supplied |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Pushbutton Switches DPDT PP PC MOUNT | Sager |
Pushbutton Switches Dpdt Pp Pc Mount |Amp Te Connectivity 5-1437567-4 | Newark Electronics |
TE Connectivity - AMP P/B MPG206RPC%3D(MSPG) SW P/B DPDT P | Distrelec |
MPG Series DPDT On-Mom Round Button Panel Mount Tactile Switch | Future Electronics |
Switch Push Button DPDT Round Plunger 6A 250VAC Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437567-4?
Additional datasheets, footprints and schematics for 5-1437567-4 are listed on our Part Details page. You can also find images and similar parts to 5-1437567-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437567-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437567-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437567-4 fall under?
The 5-1437567-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437567-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437567-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437567-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437567-4 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-1437567-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437567-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1437567-4?
You can fill out our help required form which you can use to request a quote for 5-1437567-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.