Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437567-2 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Case Material | Thermoset |
Actuator Material | Phenol Resin |
Bushing Thread Size | 15/32 |
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
Actuator Profile | Extended |
Ganged | No |
Operating Function | Push-On/Push-Off |
Tactile | No |
Number of Actuators | Single |
Snap Action | Without |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Support Bracket | Without |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Base Material | Silver Clad Copper |
Actuator Length | .315in, 8mm |
Cap Height | .138in, 3.5mm |
Cap Diameter | .354in, 8.99mm |
Voltage Rating | 125VAC, 28VDC, 250VAC |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Screw & Hole Thread Size | 15/32-32 UNS-2A |
Mounting Type | Panel |
Comment | Other cap colors available (cap model C9)., Black cap is supplied. |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Illuminated | No |
Actuator Style | Cap - Supplied |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Pushbutton Switches SW P/B DPDT P | Sager |
Where can I find additional details, specifications and documents for a 5-1437567-2?
Additional datasheets, footprints and schematics for 5-1437567-2 are listed on our Part Details page. You can also find images and similar parts to 5-1437567-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437567-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437567-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437567-2 fall under?
The 5-1437567-2 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437567-2 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437567-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437567-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437567-2 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5-1437567-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437567-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1437567-2?
You can fill out our help required form which you can use to request a quote for 5-1437567-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.