Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437567-0 |
Prices starting from US$10.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.04
|
No stock
|
Buy Now | |
Heilind Electronics
from US$13.51
|
158
in stock
|
Buy Now | |
Sager
from US$11.46
|
93
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.51
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$12.54
|
51
in stock
|
Buy Now | |
element14
from US$11.09
|
51
in stock
|
Buy Now | |
Future Electronics
from US$12.92
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$25.00
|
13
in stock
|
Buy Now | |
Avnet America
from US$10.52
|
-
|
Buy Now | |
Boersig
from US$13.20
|
-
|
Buy Now | |
Carlton-Bates
from US$14.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 15/32 |
---|---|
Actuator Material | Phenol Resin |
Bushing Style | Threaded |
Case Material | Thermoset |
Actuator Profile | Extended |
Actuator Force | 590 – 1224g, 20.8 – 43.18oz |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Ganged | No |
Tactile | No |
Operating Function | Momentary |
Snap Action | Without |
Number of Actuators | Single |
ESD Grounding Terminal | Without |
Support Bracket | Without |
Contact Base Material | Silver Clad Copper |
Switch Contact Plating Material | Silver Clad with Gold Flash |
Contact Current Rating | 6A |
Actuator Length | .315in, 8mm |
Cap Height | .138in, 3.5mm |
Cap Diameter | .354in, 8.99mm |
Voltage Rating | 250VAC, 125VAC, 28VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Screw & Hole Thread Size | 15/32-32 UNS-2A |
Comment | Black cap is supplied., Other cap colors available (cap model C9). |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Actuator Style | Cap - Supplied |
Illuminated | No |
Product Type | Switch |
Dust Proof | No |
Termination Type | Wire Lugs |
Temperature Rating | Standard |
MPG106F=(MSPG) SWITCH PUSHBUTT | Heilind Electronics |
Pushbutton Switches SPDT STR PNL LUG PB SWITCH | Sager |
Pb Switch, Spdt, 6A, 125Vac, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 5-1437567-0 | Newark Electronics |
PB SWITCH, SPDT, 6A, 125VAC, PANEL | element14 |
MPG Series SPDT Round Button 6 A ON-Momentary Wire Lug Pushbutton Switch | Future Electronics |
Switch Push Button SPDT Round Plunger 6A 250VAC Momentary Contact Wire Lug Panel Mount Loose Piece | Avnet America |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a 5-1437567-0?
Additional datasheets, footprints and schematics for 5-1437567-0 are listed on our Part Details page. You can also find images and similar parts to 5-1437567-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437567-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437567-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437567-0 fall under?
The 5-1437567-0 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437567-0 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437567-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437567-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437567-0 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 5-1437567-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437567-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1437567-0?
You can fill out our help required form which you can use to request a quote for 5-1437567-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.