Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437565-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.23
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
65,250
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
30,750
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
25,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,243
in stock
|
Buy Now | |
element14
from US$0.37
|
4,243
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,206
in stock
|
Buy Now | |
Avnet Abacus
-
|
58,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now |
Cover Material | Steel |
---|---|
Actuator Force | 5.648oz, 160g |
Actuator Color | Black |
Actuator Profile | Extended |
Case Material | Polyamide |
Case Color | Brown |
Bushing Style | Unthreaded |
Actuator Material | Polyamide |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Button Width | .138in, 3.5mm |
Switch Height | .276in, 7mm |
Actuator Length | .134in, 3.4mm |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Leg Style | Gull Wing |
Illuminated | No |
Product Type | Switch |
Dust Proof | No |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
3.4 mm SPST Round Actuator 160 Gram Force Tactile Pushbutton Switch | Future Electronics |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R | Avnet America |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 1.56N 6 x 6mm | Distrelec |
Switch, Spst, 0.05A, 24Vdc, Smd | Newark Electronics |
SWITCH, SPST, 0.05A, 24VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a 5-1437565-0?
Additional datasheets, footprints and schematics for 5-1437565-0 are listed on our Part Details page. You can also find images and similar parts to 5-1437565-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437565-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437565-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437565-0 fall under?
The 5-1437565-0 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-1437565-0 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437565-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437565-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437565-0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Rapid Electronics and Distrelec have stock available or on a lead time for 5-1437565-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437565-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1437565-0?
You can fill out our help required form which you can use to request a quote for 5-1437565-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.