Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437536-5 |
Sleeve Plating Material | Tin/Lead |
---|---|
Sleeve Material | Brass/Copper |
Frame Style | Closed |
Number of Rows | 2 |
Number of Positions | 28 |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 25µin |
Mating Contact Type | Four-Fingered |
Socket Style | Standard |
Contact Fabrication | Stamped & Formed |
PCB Contact Termination Area Plating Material | Tin-Lead |
Socket Type | DIP |
Length | 1.4in |
Height Above PC Board | 4.57mm, .18in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Housing Material | Polyester |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 17 |
Packaging Method | Box & Tube, Tube |
Row-to-Row Spacing | .6in, 15.24mm |
Profile | Standard |
Leg Style | Straight |
Product Type | Socket |
DIP Socket Type | Closed Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Dip Socket, 28Pos, 2.54Mm, Th | Newark Electronics |
AMP5-1437536-5 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | DIPLOMATE 500 Series |
RoHS: | Unknown |
No. of Contacts | 28Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | DIPLOMATE 500 Series |
Row Pitch | 15.24mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-1437536-5?
Additional datasheets, footprints and schematics for 5-1437536-5 are listed on our Part Details page. You can also find images and similar parts to 5-1437536-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437536-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437536-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437536-5 fall under?
The 5-1437536-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-1437536-5 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437536-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437536-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437536-5 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 5-1437536-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437536-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1437536-5?
You can fill out our help required form which you can use to request a quote for 5-1437536-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.