Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437515-7 |
Insulator Material | Thermoplastic Polyester |
---|---|
Number of Positions | 24 |
Contact Current Rating (Max) | 5A |
Pin Material | Phosphor Bronze |
Pin Plating Material | Gold |
Pin Style | Slotted |
Pin Diameter | .018mm |
Centerline (Pitch) | .1in, 2.54mm |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Product Type | Adapter |
Row-to-Row Spacing | .6in, 15.24mm |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
PLUG ADAPTER ASSEMBLY | RS Americas |
Where can I find additional details, specifications and documents for a 5-1437515-7?
Additional datasheets, footprints and schematics for 5-1437515-7 are listed on our Part Details page. You can also find images and similar parts to 5-1437515-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437515-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437515-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437515-7 fall under?
The 5-1437515-7 is listed under Connectors > Card & Socket Connectors > IC & Component Socket Accessories > IC Socket Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5-1437515-7 when available in the IC Socket Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437515-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437515-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437515-7 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 5-1437515-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437515-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1437515-7?
You can fill out our help required form which you can use to request a quote for 5-1437515-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.