Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1437504-1 |
Insulator Material | Phenolic |
---|---|
Lead Size Accepted | .04in, 1.02mm |
Number of Solder Lugs | 2 |
Number of Positions | 3 |
Terminal Plating | Tin |
Socket Type | Transistor |
Pin Diameter | .04in |
Terminal Material | Beryllium Copper |
Contact Current Rating (Max) | 10A |
Termination Method | Solder |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Profile | Standard |
Package | TO-3 |
Connector & Contact Terminates To | Printed Circuit Board |
Terminal Configuration | Contact |
Product Type | Socket |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Rectangular Connector, 8080-1G45 SOCKET ASSY | TE Connectivity 5-1437504-1 | RS Americas |
Conn TR Socket SKT 3 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437504-1?
Additional datasheets, footprints and schematics for 5-1437504-1 are listed on our Part Details page. You can also find images and similar parts to 5-1437504-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437504-1 fall under?
The 5-1437504-1 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5-1437504-1 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437504-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437504-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437504-1 have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for 5-1437504-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437504-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1437504-1?
You can fill out our help required form which you can use to request a quote for 5-1437504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.