Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7022OFV |
Prices starting from US$714.61
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.52 x 3.25 x 3.09in, 114.8 x 82.55 x 78.48mm |
Input Voltage | 24VDC |
Timing Range (Off-Time) | 60 – 600seconds |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | Off-Delay |
Option | Transient/Surge Protection |
Repeatability (Max) | ±10% |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Product Category | Electromechanical Relays |
Relay Type | Time Delay |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
TIMER RELAY 7022OFV | TTI Europe |
Time Delay&timing Relays 7022Ofv=24V Dc 1-10 Mins |Amp Te Connectivity 5-1437456-4 | Newark Electronics |
Relay, 7022Ofv=24V Dc 1-10 Mins | TE Connectivity 5-1437456-4 | RS Americas |
TE Connectivity 7022OFV 24V DC 1-10 MINS Time Delay & Ti | Distrelec |
Special Order: 7022OFV=24V DC 1-10 MINS Type of Control: Knob Input Voltage: 24 VDC Timing Range (Off-Time): 60 – 600 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 24 VDC 60 – 600 seconds 10 A | Time Delay Relay | Part Number: 5-1437456-4 | Internal Number: 5-1437456-4 | Alias Number: 7022OFV | TE Connectivity | TE Store |
Time Delay & Timing Relays 7022OFV=24V DC 1-10 MINS | Sager |
Where can I find additional details, specifications and documents for a 5-1437456-4?
Additional datasheets, footprints and schematics for 5-1437456-4 are listed on our Part Details page. You can also find images and similar parts to 5-1437456-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437456-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437456-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437456-4 fall under?
The 5-1437456-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1437456-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437456-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437456-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437456-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 5-1437456-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437456-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1437456-4?
You can fill out our help required form which you can use to request a quote for 5-1437456-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.