Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-5-1437382-9,
CG5746-000, 5-1437382-9 |
Number of Positions | 12 |
---|---|
Number of Circuits | 12 |
Contact Configuration | Strap Screw |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 70A |
Contact Plating Material | Nickel |
Product Spacing | 8.25in, 209.55mm |
Rated Cross Section | 8AWG |
Wire Size | 18 – 8AWG |
Voltage Rating | 600VAC |
Centerline (Pitch) | 16mm, .63in |
Housing Color | Black |
UL Flammability Rating | UL 94V-1 |
Screw Size | 7/16 Binding Head |
Screw Base Material | Steel |
Screw Plating Material | Nickel |
Modular Terminal Block Product Type | Screw Terminal Block |
Block Type | Flat Base |
Temperature (Max) | 150°C |
B112-Bu=Terminal Block |Amp Te Connectivity 5-1437382-9 | Newark Electronics |
Conn, TermBlk, StrapScrew, 12Pos, 16mm, 18-8AWG, B100Series, NEMA, Black, 600V | TE Connectivity 5-1437382-9 | RS Americas |
Conn NEMA 8 POS 16mm Screw Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437382-9?
Additional datasheets, footprints and schematics for 5-1437382-9 are listed on our Part Details page. You can also find images and similar parts to 5-1437382-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437382-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437382-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437382-9 fall under?
The 5-1437382-9 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 5-1437382-9 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437382-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437382-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437382-9 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 5-1437382-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437382-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1437382-9?
You can fill out our help required form which you can use to request a quote for 5-1437382-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.