Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 171-34G100M |
Prices starting from US$155.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$277.21
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$155.99
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$264.70
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$242.00
|
12
in stock
|
Buy Now | |
Farnell
from US$387.73
|
10
in stock
|
Buy Now | |
Avnet America
from US$221.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Conductor Insulation Color | Blue |
Conductor Material | Tinned Copper |
Jacket Color | Blue |
Jacket Material | PVC |
Number of Conductors | 34 |
Number of Strands | 7 |
Wire Size | .08mm², 28AWG, 278CMA |
Cable Insulation Height | .91mm, .036in |
Length | 100m, 328ft |
Strand Size | 36AWG |
Cable Insulation Width | 1.7in, 43.18mm |
电容 | 46pF/m |
Capacitance | 46pF/m, 28pF/ft |
Voltage Rating | 300V |
Impedance | 100Ω |
Propagation Delay | 4.53 ns/m |
Current Rating | 2A |
Centerline | .05in, 1.27mm |
UL Listing | AWM Style 2651 |
Agency/Standard | UL |
Packaging Quantity | 30.48m, 328.1ft |
Packaging Method | Reel |
Product Type | Cable |
Product Category | Ribbon Cable |
Wire/Cable Type | Ribbon Cable |
Shielded | No |
Product Classification | Cable - Flat Ribbon |
Cable Type | Ribbon Cable |
Cross Talk (Near End) | 5% |
Cross Talk (Far End) | 6.7% |
Operating Temperature Range | -20 – 105°C |
171-34G100M=34P 28A/Te Connectivity/Amp Brand |Amp Te Connectivity 5-1437357-6 | Newark Electronics |
Flat Cables 171-34G100M=34P 28A | Rapid Electronics |
TE Connectivity 171-34G100M 34P 28A Flat Cables 171-34G1 | Distrelec |
RIBBON CABLEWIRE | Farnell |
Cable Ribbon 34Conductors 28AWG 100m Tin Plated Copper 300V 2A Blue Reel | Avnet America |
Where can I find additional details, specifications and documents for a 5-1437357-6?
Additional datasheets, footprints and schematics for 5-1437357-6 are listed on our Part Details page. You can also find images and similar parts to 5-1437357-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437357-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437357-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437357-6 fall under?
The 5-1437357-6 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 5-1437357-6 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437357-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437357-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437357-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1437357-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437357-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1437357-6?
You can fill out our help required form which you can use to request a quote for 5-1437357-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.