Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FST-21A-5 |
Flexible Strip Jumper Insulation Material | PTFE |
---|---|
Number of Rows | 1 |
Number of Conductors | 5 |
Number of Positions | 5 |
Pin Arrangement (Left) | A |
Contact Current Rating (Max) | 3A |
Pin Arrangement (Right) | A |
Product Length | 1in, 25.4mm |
Wire Size | 24AWG, .204mm² |
Operating Voltage | 300VAC |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Panel |
Circuit Application | Power |
Connector System | Wire-to-Board |
Wire Type | Solid |
PCB Jumper & Shunt Assembly Type | Flat Flexible Strip Jumper |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
5 Position Flexstrip Cable 0.100 (2.54mm) 1.000" (25.40mm)" | Future Electronics |
FFC Jumper Cable 5Conductors 24AWG Copper 300VAC 3A | Avnet America |
TEFLON .100 1 INCH 05 POS. | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1437186-0?
Additional datasheets, footprints and schematics for 5-1437186-0 are listed on our Part Details page. You can also find images and similar parts to 5-1437186-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1437186-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1437186-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1437186-0 fall under?
The 5-1437186-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 5-1437186-0 when available in the Wire-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1437186-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1437186-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1437186-0 have stock available?
Authorised distributors including Future Electronics, Powell Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 5-1437186-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1437186-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1437186-0?
You can fill out our help required form which you can use to request a quote for 5-1437186-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.