Status: | Unknown |
---|---|
Series: | W57 Series |
RoHS: | Unknown |
Product Range | W57 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
RoHS Compliant | Yes |
Product Range:W57 Series | Newark Electronics |
Circuit Breaker Thermal 1Pole 5A 250VAC | Avnet America |
Where can I find additional details, specifications and documents for a 5-1423675-7.?
Additional datasheets, footprints and schematics for 5-1423675-7. are listed on our Part Details page. You can also find images and similar parts to 5-1423675-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423675-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423675-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423675-7. fall under?
The 5-1423675-7. is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 5-1423675-7. when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423675-7. you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423675-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423675-7. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-1423675-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423675-7. often in real-time on the comparison pages.
What if I can't find stock of 5-1423675-7.?
You can fill out our help required form which you can use to request a quote for 5-1423675-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.