Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1423674-4 |
Button Color | White, Plain, No Rate Marking |
---|---|
Panel Cutout | .441 x .394in, 11.2 x 10.01mm |
Earthing Switch | Without |
Circuit Function | Series Trip |
Trip Time at 200% | 5 – 30seconds |
Pole Configuration | 1 |
Interrupt Capacity | 1000A @ 250VAC/50VDC |
Voltage Rating AC | 250VAC |
Current Rating | 25A |
Mounting Type | Panel Mount |
Mounting Options | None |
Mounting Bushing | 9.8 x 12.6mm Long, Metal |
Mounting Hardware Packaging | No Mounting Hardware |
Product Type | Circuit Breaker |
Circuit Breaker Type | Thermal |
Illuminated | No |
Illumination Type | No Light |
Actuator Type | Push to Reset |
Termination Type | 6.35 [.25] Straight Quick Connect Tab |
W54-Xa1A99C10-25=Cktbkr,therm, |Potter&brumfield Te Connectivity 5-1423674-4 | Newark Electronics |
Circular Connector, CKTBKR THERM | TE Connectivity 5-1423674-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5-1423674-4?
Additional datasheets, footprints and schematics for 5-1423674-4 are listed on our Part Details page. You can also find images and similar parts to 5-1423674-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423674-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423674-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423674-4 fall under?
The 5-1423674-4 is listed under Relays, Contactors & Switches > Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 5-1423674-4 when available in the Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423674-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423674-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423674-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-1423674-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423674-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1423674-4?
You can fill out our help required form which you can use to request a quote for 5-1423674-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.