Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$712.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,015.71
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,232.81
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$966.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,171.64
|
1
in stock
|
Buy Now | |
Avnet America
from US$908.98
|
-
|
Buy Now | |
RS Americas
from US$1,167.06
|
-
|
Buy Now | |
TTI Europe
from US$1,026.40
|
-
|
Buy Now | |
TE Store
from US$1,042.10
|
-
|
Buy Now | |
Sager
from US$712.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 3 – 30 minutes |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Dimensions (L x W x H) (Approximate) | 147.82 x 82.55 x 84.32mm, 5.82 x 3.25 x 3.32in |
Input Voltage | 24VDC |
Actuating System | DC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Repeatability (Max) | ±10% |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay & Timing Relays 7014OH=RLY | Rapid Electronics |
TE Connectivity 7014OH RLY STD ON 4P 24V 30M Time Delay | Distrelec |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
Relay, 7014Oh=Std, On, 4P, 24V, 30M | TE Connectivity 5-1423161-2 | RS Americas |
TIMER RELAY 7014OH | TTI Europe |
Special Order: 7014OH=RLY,STD,ON,4P,24V,30M Type of Control: Knob Input Voltage: 24 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 3 – 30 minutes Knob 24 VDC 10 A On-Delay | Time Delay Relay | Part Number: 5-1423161-2 | Internal Number: 5-1423161-2 | TE Connectivity | TE Store |
Time Delay & Timing Relays 7014OH=RLY,STD,ON,4P,24V,30M | Sager |
Where can I find additional details, specifications and documents for a 5-1423161-2?
Additional datasheets, footprints and schematics for 5-1423161-2 are listed on our Part Details page. You can also find images and similar parts to 5-1423161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1423161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1423161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1423161-2 fall under?
The 5-1423161-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1423161-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1423161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1423161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1423161-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5-1423161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1423161-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1423161-2?
You can fill out our help required form which you can use to request a quote for 5-1423161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.