Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTE24110F |
No distributors results available
Insulation Special Features | Tracking Index of Relay Base PTI250 |
---|---|
Product Weight | 13g, .459oz |
Contact Current Class | 5 – 10A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 2 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 8A |
Contact Arrangement | 2 Form C (CO) |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.142in, 29mm |
Insulation Clearance Class | 8mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | .5in, 12.7mm |
Contact Limiting Continuous Current | 8A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Breaking Current | 8A |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Resistance | 28800Ω |
Coil Voltage Rating | 110VDC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Contact Limiting Making Current | 15A |
Coil Power Rating DC | 420mW |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube, Carton |
Packaging Method | Carton, Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Where can I find additional details, specifications and documents for a 5-1419136-0?
Additional datasheets, footprints and schematics for 5-1419136-0 are listed on our Part Details page. You can also find images and similar parts to 5-1419136-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1419136-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1419136-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1419136-0 fall under?
The 5-1419136-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1419136-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1419136-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1419136-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1419136-0 have stock available?
There is no stock from authorised distributors for 5-1419136-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1419136-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1419136-0?
You can fill out our help required form which you can use to request a quote for 5-1419136-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.