Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1419102-2,
T9A-P5D52-24 |
Prices starting from US$3.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.97
|
355
in stock
|
Buy Now | |
Rapid Electronics
from US$6.10
|
988
in stock
|
Buy Now | |
element14
from US$5.22
|
916
in stock
|
Buy Now | |
Sager
from US$4.31
|
674
in stock
|
Buy Now | |
Heilind Electronics
from US$5.10
|
586
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.23
|
388
in stock
|
Buy Now | |
Chip One Stop
from US$4.60
|
355
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.10
|
117
in stock
|
Buy Now | |
TTI Europe
from US$3.52
|
50
in stock
|
Buy Now | |
Distrelec
from US$6.64
|
45
in stock
|
Buy Now | |
Avnet America
from US$4.48
|
32
in stock
|
Buy Now | |
Conrad
from US$9.54
|
6
in stock
|
Buy Now | |
Future Electronics
from US$4.57
|
-
|
Buy Now | |
Avnet Asia
from US$3.54
|
-
|
Buy Now | |
Boersig
from US$4.63
|
-
|
Buy Now | |
Farnell
from US$7.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 1.164oz, 33g |
Contact Material | AgCdO |
Contact Current Rating (Max) | 20A |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | Quick Connect |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Product Height | 1.098in, 27.9mm |
Height Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 25 – 30mm |
Length Class (Mechanical) | 30 – 35mm |
Product Width | 27.4mm, 1.079in |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 32.5mm, 1.281in |
Insulation Clearance Between Contact & Coil | .125in, 3.18mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Switching Voltage (Max) | 277VAC |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 1000mW |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating Class | 800 – 1000mW |
Coil Voltage Rating | 24VDC |
Coil Resistance | 576Ω |
Contact Voltage Rating | 277VAC |
Contact Limiting Breaking Current | 20A |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Contact Limiting Making Current | 20A |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Continuous Current | 20A |
Insulation Creepage Between Contact & Coil | .25in, 6.36mm |
Contact Switching Load (Min) | 1000mA @ 5V |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Short-Time Current | 20A |
Coil Special Features | UL Coil Insulation Class F |
Relay Mounting Type | Panel Mount, Flange Mount |
実装方法 | Bundle |
Packaging Method | Bundle |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays SPDT PNL MNT 24VDC | Rapid Electronics |
POWER RELAY, SPDT, 24VDC, 30A, PANEL | element14 |
T9AP5D52-24=RELAY,QC,DUST,FLAN | Heilind Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays Spdt Pnl Mnt 24Vdc |Amp Te Connectivity 5-1419102-2 | Newark Electronics |
POWER RELAY 24V 30A 1CO QCT | TTI Europe |
TE Connectivity PCB Power Relay T9A 1CO 20A DC 24V 576Ohm | Distrelec |
Electromechanical Relay SPDT 20(NO)/10(NC)A 24VDC 576Ohm Flange Mount | Avnet America |
Additional technical information: Output Port: AC / ACType of Relay Mounting: Flange Mounting, PCB MountingType of Relay Connection: PCB ConnectionsOutput Rated Voltage (AC Relay) (Vrms): 0 – 240Output Rated Current (A): 0 – 10, 0 – 20Output Rated Current (Arms): 0 – 10, 0 – 20Output Voltage (max.) (V) 240output current (min.) (A): 1Output switching: Randomsealing class: RTIHousing type: Plastic dust capInsulation distance class (mm): 2.5 – 4Insulation creep current class (mm): 5.5 – 8Insulation probe functions: Original standing surge voltage of 6,000 V between contacts & coilContact cut-off current (A): 20Contact coating material: AgCdOContact switch-in current (A): 20Contact limit current (A):20 contact duration current: 20 contact duration of the short-time system (A) | Conrad |
T9A Series 30 A SPDT 24 VDC Flange Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay SPDT 30A 24VDC 576Ohm Flange Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a 5-1419102-2?
Additional datasheets, footprints and schematics for 5-1419102-2 are listed on our Part Details page. You can also find images and similar parts to 5-1419102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1419102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1419102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1419102-2 fall under?
The 5-1419102-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1419102-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1419102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1419102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1419102-2 have stock available?
Authorised distributors including Rapid Electronics, element14, Sager, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 5-1419102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1419102-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1419102-2?
You can fill out our help required form which you can use to request a quote for 5-1419102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.