5-1418363-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

39 POS TAB 2.8x0.8 HEADER CODE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.30

Distributor Stock
Logo for Newark
Newark
from US$15.45
No stock
Buy Now
Logo for TE Store
TE Store
from US$13.30
1,351
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$18.45
264
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.62
-
Buy Now
Logo for Boersig
Boersig
from US$15.72
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Green
Number of Rows 3
Number of Positions 39
Tab Thickness .031in, .8mm
Interface Plating Silver (Ag)
Tab Width .11in, 2.8mm
Width 53.6mm, 2.11in
Length 132mm, 5.196in
Profile Height from PCB 34.6mm, 1.362in
Voltage Rating (Max) 36VDC
Centerline (Pitch) 6mm, .236in
Degree of Protection IP67
UL Flammability Rating UL 94-HB
PCB Mount Retention Type Mounting Hole
Mounting Holes With
Panel Mount Feature Without
Locking Interface With
PCB Mount Retention With
PCB Mount Alignment With
Mounting Orientation Horizontal/90°
Packaging Quantity 12
Packaging Type Loose Piece
Sealable Yes
Hybrid Header No
Shielded No
Connector & Contact Terminates To Printed Circuit Board
Termination Method Through Hole - Solder
Operating Temperature Range -40 – 140°C, -40 – 284°F
Operating Temperature (Max) 167°F, 140°C, 90°C, 85°C, 194°F, 257°F, 80°C, 176°F, 120°C, 125°C, 212°F, 100°C, 105°C, 149°F, 221°F, 284°F, 130°C, 110°C, 248°F, 266°F, 65°C, 70°C, 230°F, 185°F, 158°F, 75°C


Alternative Descriptions

39 POS TAB 2.8x0.8 HEADER CODE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 39 Number of Rows: 3 PCB Mount Header Horizontal Wire-to-Board 39 | Leavyseal Header | Part Number: 5-1418363-3 | Internal Number: 5-1418363-3 | TE Connectivity | TE Store
39 POS TAB 2.8X0.8 HEADER CODE | TTI Europe
39 Pos Tab 2.8X0.8 Header Code |Te Connectivity 5-1418363-3 | Newark Electronics
Conn Wire to Board PL 39 POS 6mm Solder RA Thru-Hole Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1418363-3?

Additional datasheets, footprints and schematics for 5-1418363-3 are listed on our Part Details page. You can also find images and similar parts to 5-1418363-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1418363-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1418363-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1418363-3 fall under?

The 5-1418363-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 5-1418363-3 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1418363-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1418363-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1418363-3 have stock available?

Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 5-1418363-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1418363-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1418363-3?

You can fill out our help required form which you can use to request a quote for 5-1418363-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay