Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ03-1A3-D048 |
Prices starting from US$1.48
Product Weight | .353oz, 10g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Insulation Clearance Between Contact & Coil | .394in, 10mm |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.142in, 29mm |
Insulation Clearance Class | 8mm |
Product Width | .5in, 12.7mm |
Product Height | 15.7mm, .618in |
Height Class (Mechanical) | 15 – 16mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating Class | 300 – 400mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 5730Ω |
Coil Power Rating DC | 400mW |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 16A |
Coil Voltage Rating | 48VDC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Rz03-1A3-D048 |Schrack Te Connectivity 5-1415899-1 | Newark Electronics |
RZ Series 16 A SPST 48 VDC PCB Through Hole Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 16A 48VDC 5.73KOhm Through Hole | Avnet America |
Relay, RZ03-1A3-D048 | TE Connectivity 5-1415899-1 | RS Americas |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
Special Order: RZ03-1A3-D048 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 5730 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 5730 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 5-1415899-1 | Internal Number: 5-1415899-1 | Alias Number: RZ03-1A3-D048 | TE Connectivity | TE Store |
General Purpose Relays RZ03-1A3-D048 | Sager |
Where can I find additional details, specifications and documents for a 5-1415899-1?
Additional datasheets, footprints and schematics for 5-1415899-1 are listed on our Part Details page. You can also find images and similar parts to 5-1415899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415899-1 fall under?
The 5-1415899-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415899-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415899-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 5-1415899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415899-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1415899-1?
You can fill out our help required form which you can use to request a quote for 5-1415899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.