5-1415546-8 Part Information

Details for 5-1415546-8 by TE Connectivity

Relays, Contactors & Switches>Relays>Power Relays

Part Downloads

Featured content from Farnell

Part Specifications

Insulation Special Features 6000V Initial Surge Withstand Voltage between Contacts & Coil
Product Weight 2.857oz, 81g
Contact Material AgNi90/10
Contact Current Rating (Max) 32A
Contact Current Class 30 – 50A, 20 – 30A
Terminal Type Quick Connect, Plug-In
Contact Arrangement 1 Form X (NO, Bridging)
Contact Number of Poles 1
Contact Special Features Bridging Contacts
Height Class (Mechanical) 70 – 80mm
Product Length 1.398in, 35.5mm
Length Class (Mechanical) 30 – 40mm, 35 – 40mm
Product Height 73.5mm, 2.894in
Width Class (Mechanical) 30 – 40mm
Insulation Clearance Class 2.5 – 4mm
Insulation Clearance Between Contact & Coil .157in, 4mm
Product Width 1.516in, 38.5mm
Contact Switching Load (Min) 100mA @ 24V
Insulation Initial Dielectric Between Open Contacts 2000Vrms
Coil Resistance 110Ω
Coil Special Features UL Coil Insulation Class B
Contact Limiting Continuous Current 32A
Coil Magnetic System Monostable, DC
Coil Power Rating DC 1300mW
Insulation Creepage Between Contact & Coil 14.9mm, .587in
Insulation Creepage Class 10 – 20mm
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V, 2500 – 3000V
Contact Switching Voltage (Max) 440VAC
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms
Coil Power Rating Class 1000 – 1500mW
Contact Voltage Rating 400VAC
Coil Voltage Rating 12VDC
Relay Mounting Type Flange Mount, Quick Connect
Packaging Method Carton, Box
実装方法 Box, Carton
Power Relay Type Industrial Panel Plug-In
Operating Temperature Range -40 – 140°F, -40 – 60°C
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 60°C, 140°F
RoHS Compliant Not reviewed for solder process capability
Status: Active
Product Code: D703
Global Product Line: 960
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • POWER RELAY, SPST-NO, 32A, 12VDC, QC; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:32A; Product Range:RMD Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:400V; Relay Terminals:Quick RoHS Compliant: Yes | Newark Electronics
  • RMD25012 GPR Panel Plug-In Relays | Avnet America
  • RMD25012 GPR Panel Plug-In Relays | Avnet Europe
  • INDUSTRY RELAY 24V 30A 1NO THT | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1415546-8?

Additional datasheets, footprints and schematics for 5-1415546-8 are listed in our Part Details tab. You can also find the 5-1415546-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1415546-8 in the Pricing & Inventory tab next to part details. You can view 5-1415546-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1415546-8 fall under?

The 5-1415546-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 5-1415546-8 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415546-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1415546-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-1415546-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TTI Europe and Distrelec have stock available or on a lead time for 5-1415546-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1415546-8 often in real-time on the comparison pages.

What if I can't find stock of 5-1415546-8?

You can fill out our help required form which you can use to request a quote for 5-1415546-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-1415546-8

Loading...
Loading Results for 5-1415546-8