Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 2.857oz, 81g |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 32A |
Contact Current Class | 30 – 50A, 20 – 30A |
Contact Arrangement | 1 Form Z (NO+NC, Bridging) |
Terminal Type | Quick Connect, Plug-In |
Contact Number of Poles | 1 |
Contact Special Features | Bridging Contacts |
Length Class (Mechanical) | 35 – 40mm, 30 – 40mm |
Product Height | 73.5mm, 2.894in |
Height Class (Mechanical) | 70 – 80mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Between Contact & Coil | 4mm, .157in |
Product Width | 1.516in, 38.5mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 1.398in, 35.5mm |
Contact Voltage Rating | 400VAC |
Coil Special Features | UL Coil Insulation Class B |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 10 – 20mm |
Insulation Creepage Between Contact & Coil | .587in, 14.9mm |
Contact Switching Load (Min) | 100mA @ 24V |
Coil Power Rating DC | 1200mW |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V, 2500 – 3000V |
Contact Switching Voltage (Max) | 440VAC |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Resistance | 475Ω |
Contact Limiting Continuous Current | 32A |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Flange Mount, Quick Connect |
実装方法 | Carton, Box |
Packaging Method | Carton, Box |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 140°F, 60°C |
Operating Temperature Range | -40 – 140°F, -40 – 60°C |
General Purpose Relay SPST-NO+NC 24VDC Quick Connect | Avnet America |
General Purpose Relays RMC25024 | Sager |
Where can I find additional details, specifications and documents for a 5-1415546-6?
Additional datasheets, footprints and schematics for 5-1415546-6 are listed on our Part Details page. You can also find images and similar parts to 5-1415546-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415546-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415546-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415546-6 fall under?
The 5-1415546-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415546-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415546-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415546-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415546-6 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5-1415546-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415546-6 often in real-time on the comparison pages.
What if I can't find stock of 5-1415546-6?
You can fill out our help required form which you can use to request a quote for 5-1415546-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.