5-1415535-6 Relays by TE Connectivity

PB514024

Status: Active
Series: -
RoHS: Unknown
Aliases: PB514024
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.32
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.30
-
Buy Now
Logo for Sager
Sager
from US$1.37
-
Buy Now

Specifications

Product Weight .19oz, 5.4g
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Current Class 16A, 5 – 10A
Contact Arrangement 1 Form C (CO)
Contact Current Rating (Max) 10A
Contact Material AgNi90/10
Contact Number of Poles 1
Terminal Type PCB-THT
Product Length 15mm, .591in
Product Height 20mm, .787in
Insulation Clearance Class 2.5 – 4mm
Height Class (Mechanical) 16 – 20mm
Product Width .591in, 15mm
Length Class (Mechanical) 14 – 16mm
Insulation Clearance Between Contact & Coil 3mm, .118in
Width Class (Mechanical) 12 – 16mm
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 24VDC
Insulation Creepage Class 3 – 5.5mm
Insulation Creepage Between Contact & Coil .157in, 4mm
Coil Power Rating DC 525mW
Contact Limiting Short-Time Current 10A
Contact Limiting Continuous Current 10A
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms
Coil Power Rating Class 500 – 600mW
Contact Limiting Making Current 15A
Contact Voltage Rating 250VAC
Coil Resistance 1097Ω
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Breaking Current 10A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Magnetic System Monostable, DC
Relay Mounting Type Printed Circuit Board
Packaging Method Carton, Tube
実装方法 Tube, Carton
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 85°C, 185°F

Alternative Descriptions

SCRPB514024 | Avnet America
Relay, PB514024 | TE Connectivity 5-1415535-6 | RS Americas
INDUSTRY RELAY | TTI Europe
General Purpose Relays PB514024 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1415535-6?

Additional datasheets, footprints and schematics for 5-1415535-6 are listed on our Part Details page. You can also find images and similar parts to 5-1415535-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1415535-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415535-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1415535-6 fall under?

The 5-1415535-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 5-1415535-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415535-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1415535-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1415535-6 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 5-1415535-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1415535-6 often in real-time on the comparison pages.

What if I can't find stock of 5-1415535-6?

You can fill out our help required form which you can use to request a quote for 5-1415535-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay