Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE013024 |
Prices starting from US$2.49
Product Weight | 5g, .1764oz |
---|---|
Case Color | Orange |
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Output Switching | Random |
Contact Current Class | 5 – 10A, 16A |
Switch Arrangement | (2) x 1 Form C |
Contact Material | AgSnO2 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Insulation Clearance Between Contact & Coil | .126in, 3.2mm |
Height Class (Mechanical) | 9 – 10mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .787in, 20mm |
Width Class (Mechanical) | 8 – 10mm |
Product Height | .394in, 10mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 10mm, .394in |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Coil Power Rating DC | 211mW |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Output Voltage (Max) | 250V |
Contact Switching Load (Min) | 100mA @ 24V |
Output Voltage Rating (DC Relays) | 30VDC |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Logic Voltage | 24VDC |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Coil Power Rating | .2W |
Input Voltage | 24VDC |
Contact Limiting Continuous Current | 5A |
Contact Voltage Rating | 250VAC |
Input Voltage Typical | 24VDC |
Actuating System | DC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 2725Ω |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Current | .008A |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Box & Tube |
Packaging Method | Carton, Box & Tube |
Power Relay Type | Standard |
Relay Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTII |
Power Relay, Spdt, 5A, 250Vac, Th | Newark Electronics |
Relay, PE013024 | TE Connectivity 5-1415535-5 | RS Americas |
INDUSTRY RELAY | TTI Europe |
Special Order: PE013024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 211 mW Coil Resistance: 2725 Ω Coil Voltage Rating: 24 VDC Standard Monostable, DC 211 mW 2725 Ω | Power Relay | Part Number: 5-1415535-5 | Internal Number: 5-1415535-5 | Alias Number: PE013024 | TE Connectivity | TE Store |
General Purpose Relays Miniature PCB Relay PE bistable | Sager |
POWER RELAY, SPDT, 5A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a 5-1415535-5?
Additional datasheets, footprints and schematics for 5-1415535-5 are listed on our Part Details page. You can also find images and similar parts to 5-1415535-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415535-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415535-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415535-5 fall under?
The 5-1415535-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415535-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415535-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415535-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415535-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 5-1415535-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415535-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1415535-5?
You can fill out our help required form which you can use to request a quote for 5-1415535-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.