Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PE034048 |
Product Weight | .1764oz, 5g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 5A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form A (NO) |
Product Width | 10mm, .394in |
Length Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 9 – 10mm |
Product Height | 10mm, .394in |
Insulation Clearance Between Contact & Coil | 3.2mm, .126in |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 20mm, .787in |
Width Class (Mechanical) | 8 – 10mm |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 250VAC |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Voltage Rating | 48VDC |
Coil Power Rating Class | 200 – 300mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 10970Ω |
Coil Power Rating DC | 210mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Electromechanical Relay SPST-NO 5A 48VDC 10.97KOhm Through Hole | Avnet America |
Relay, PE034048 | TE Connectivity 5-1415535-2 | RS Americas |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PE034048 | Sager |
Where can I find additional details, specifications and documents for a 5-1415535-2?
Additional datasheets, footprints and schematics for 5-1415535-2 are listed on our Part Details page. You can also find images and similar parts to 5-1415535-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415535-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415535-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415535-2 fall under?
The 5-1415535-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415535-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415535-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415535-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415535-2 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 5-1415535-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415535-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1415535-2?
You can fill out our help required form which you can use to request a quote for 5-1415535-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.