Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT33LA03 |
No distributors results available
Product Weight | 14g |
---|---|
Case Color | Orange |
Output Switching | Random |
Terminal Type | PCB-THT |
Switch Arrangement | (2) x 1 Form A (SPST-NO) |
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 16A |
Contact Material | AgSnOInO |
Contact Number of Poles | 1 |
Contact Special Features | Single Contact |
Contact Plating Material | AgSnO |
Dimensions (L x W x H) (Approximate) | 29 x 12.7 x 15.7mm |
Insulation Clearance Between Contact & Coil | 8mm |
Base Dimensions | 29 x 12.7mm |
Product Length | 29mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Width | 12.7mm |
Width Class (Mechanical) | 12 – 16mm |
Product Height | 15.7mm |
Contact Voltage Rating | 250VAC, 30VDC |
Coil Special Features | Magnetic Latching |
Contact Switching Voltage (Max) | 300VDC, 400VAC |
Contact Limiting Short-Time Current | 80A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms, 5000V |
Coil Power Rating | .4W |
Input Voltage | 3VDC |
Coil Power Rating Class | 400 – 500mW |
Coil Power Rating DC | 429mW |
Actuating System | DC |
Contact Limiting Continuous Current | 16A |
Contact Limiting Breaking Current | 16A |
Contact Switching Load (Min) | 100mA @ 12V |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Coil Voltage Rating | 3VDC |
Insulation Creepage Between Contact & Coil | 8mm |
Coil Resistance | 20 – 21Ω |
Insulation Creepage Class | 8mm |
Contact Limiting Making Current | 16A |
Coil Current | .142A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tube |
Packaging Method | Box & Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | -40 – 85°C°C |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C |
Where can I find additional details, specifications and documents for a 5-1415534-7?
Additional datasheets, footprints and schematics for 5-1415534-7 are listed on our Part Details page. You can also find images and similar parts to 5-1415534-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415534-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415534-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415534-7 fall under?
The 5-1415534-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415534-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415534-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415534-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415534-7 have stock available?
There is no stock from authorised distributors for 5-1415534-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415534-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1415534-7?
You can fill out our help required form which you can use to request a quote for 5-1415534-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.