Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D67723-000,
AMPS-5-1415074-1, PT2S7RC4 |
Prices starting from US$12.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.89
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$42.40
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$19.47
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$38.70
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.28
|
9
in stock
|
Buy Now | |
Avnet America
from US$19.48
|
-
|
Buy Now | |
TTI Europe
from US$14.40
|
-
|
Buy Now | |
TE Store
from US$50.62
|
-
|
Buy Now | |
Sager
from US$19.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 71g, 2.504oz |
---|---|
Contact Material | AgNi90/10 |
Terminal Type | Screw Terminals |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 2 |
Contact Current Rating (Max) | 12A |
Contact Arrangement | 2 Form C (CO) |
Product Width | 1.063in, 27mm |
Width Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 73.5mm, 2.894in |
Product Height | 2.283in, 58mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Coil Power Rating Class | .5 – 1VA |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms, 2500V |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Magnetic System | Monostable, AC |
Contact Limiting Short-Time Current | 12A |
Coil Special Features | Electrical Indicator, LED |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Limiting Making Current | 24A |
Actuating System | AC |
Contact Limiting Breaking Current | 24A |
Coil Power Rating AC | 1VA, .79VA |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Resistance | 192Ω |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Continuous Current | 12A |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Power/Signal Relay, 2 Form C, Dpdt, Momentary |Amp Te Connectivity 5-1415074-1 | Newark Electronics |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
TE Connectivity PT2S7RC4 Power/Signal Relay 2 Form C DPD | Distrelec |
Relay: interface | Transfer Multisort Elektronik |
Electromechanical Relay DPDT 12A 24VAC 192Ohm DIN Rail | Avnet America |
INDUSTRY RELAY | TTI Europe |
Special Order: PT2S7RC4 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: 1 VA .79 VA Coil Resistance: 192 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA | Power Relay | Part Number: 5-1415074-1 | Internal Number: 5-1415074-1 | Alias Number: AMPS-5-1415074-1 | TE Connectivity | TE Store |
General Purpose Relays PT2S7RC4 | Sager |
Where can I find additional details, specifications and documents for a 5-1415074-1?
Additional datasheets, footprints and schematics for 5-1415074-1 are listed on our Part Details page. You can also find images and similar parts to 5-1415074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415074-1 fall under?
The 5-1415074-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1415074-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415074-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 5-1415074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415074-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1415074-1?
You can fill out our help required form which you can use to request a quote for 5-1415074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.