Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Mating Tab Width | .025in, .63mm |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Interface Plating | Gold (Au) |
Typical Current Rating | 7.5A |
Mating Tab Thickness | .025in, .63mm |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size | .35 – .5mm² |
Wire Insulation Diameter | .047 – .063in, 1.1 – 1.6mm |
Wire Size Search | .22mm², .2mm², .3mm², .35mm², 22AWG, .25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 13000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Contact Socket 20AWG to 22AWG Crimp Straight Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 5-1394702-2?
Additional datasheets, footprints and schematics for 5-1394702-2 are listed on our Part Details page. You can also find images and similar parts to 5-1394702-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1394702-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1394702-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1394702-2 fall under?
The 5-1394702-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-1394702-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1394702-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1394702-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1394702-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-1394702-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1394702-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1394702-2?
You can fill out our help required form which you can use to request a quote for 5-1394702-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.