Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154D 717B112 |
Weight | .883oz, 25g |
---|---|
Contact Number of Poles | 6 |
Contact Plating Material | Gold |
Contact Special Features | Single Contact |
Contact Arrangement | 6 Form C (CO) |
Contact Current Class | 0 – 2 A |
Terminal Type | Solder, Plug-In |
Contact Current Rating | 2A |
Contact Material | Nickel |
Length Class (Mechanical) | 25 – 30 mm |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Width | 19mm, .748in |
Width Class (Mechanical) | 16 – 20 mm |
Length | 1.181in, 30mm |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 125VAC, 150VDC |
Contact Voltage Rating | 150VDC, 125VAC |
Coil Resistance | 220Ω |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Input Voltage | 150VDC, 125VAC |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating (DC) | 654mW |
Mounting Type | Screw Mount, Socket |
Performance Type | Standard |
Additional Features | Earth Terminal, Silver-Plated Terminals |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Termination Type | Plug-In/Solder |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Operating Temperature Range | -40 – 70°C |
V23154D 717B112 Rohs Compliant: Yes |Axicom Te Connectivity 5-1393808-0 | Newark Electronics |
Relay, V23154D 717B112 | TE Connectivity 5-1393808-0 | RS Americas |
Electromechanical Relay 6PST-NO 2A 12VDC 220Ohm Plug-In | Avnet America |
Low Signal Relays - PCB | Sager |
Where can I find additional details, specifications and documents for a 5-1393808-0?
Additional datasheets, footprints and schematics for 5-1393808-0 are listed on our Part Details page. You can also find images and similar parts to 5-1393808-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393808-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393808-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393808-0 fall under?
The 5-1393808-0 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393808-0 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393808-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393808-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393808-0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 5-1393808-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393808-0 often in real-time on the comparison pages.
What if I can't find stock of 5-1393808-0?
You can fill out our help required form which you can use to request a quote for 5-1393808-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.