Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393788-7 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.78
|
30,800
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
16,000
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
1,870
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
1,200
in stock
|
Buy Now | |
Schukat Electronic
from US$1.16
|
400
in stock
|
Buy Now | |
element14
from US$2.20
|
145
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,400
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
Sager
from US$2.85
|
-
|
Buy Now | |
Farnell
from US$1.99
|
-
|
Buy Now |
Weight | 2.8g, .0988oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating | 2A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi+Au |
Contact Current Class | 0 – 2 A |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Number of Poles | 2 |
Contact Special Features | Bifurcated/Twin Contacts |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Width | 7.2mm, .283in |
Length | 14.5mm, .571in |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Class | 0 – 2.5mm |
Height Class (Mechanical) | 10 – 11 mm |
Height | .409in, 10.4mm |
Length Class (Mechanical) | 14 – 16 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Type | Monostable |
Contact Limiting Continuous Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Actuating System | DC |
Power Consumption | 140mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 1029Ω |
Coil Power Rating (DC) | 140mW |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Reel |
Product Type | Relay |
Relay Style | P2 V23079 Relay |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
SIGNAL RELAY DPDT 5A 12VDC 2CO | TTI Europe |
P2 Series 2 A DPDT 12 VDC Surface Mount Communications/Signal PC Board Relay | Future Electronics |
Relay, General Purpose, DPDT, 2A, 12VDC, V23079 Axicom Series, V23079D1003B301 | TE Connectivity 5-1393788-7 | RS Americas |
SMD Relay DPDT 2A 12V 1029R | Schukat Electronic |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Low Signal Relays-PCB 12VDC Non-latching 1 coil | Rapid Electronics |
Electromechanical Relay DPDT 5A 12VDC 1.029KOhm Surface Mount | Avnet Abacus |
Low Signal Relays - PCB 12VDC Non-latching 1 coil long pins P2 | Sager |
Where can I find additional details, specifications and documents for a 5-1393788-7?
Additional datasheets, footprints and schematics for 5-1393788-7 are listed on our Part Details page. You can also find images and similar parts to 5-1393788-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393788-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393788-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393788-7 fall under?
The 5-1393788-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393788-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393788-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393788-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393788-7 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, Chip One Stop and Schukat Electronic have stock available or on a lead time for 5-1393788-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393788-7 often in real-time on the comparison pages.
What if I can't find stock of 5-1393788-7?
You can fill out our help required form which you can use to request a quote for 5-1393788-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.