Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393788-5 |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.98
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$1.46
|
19,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.29
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
3,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
638
in stock
|
Buy Now | |
Distrelec
from US$2.10
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,600
in stock
|
Buy Now | |
RS
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$3.72
|
-
|
Buy Now | |
Sager
from US$2.85
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 2 |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Material | Nickel |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating | 2A |
Length | .571in, 14.5mm |
Insulation Clearance Between Contact and Coil | 1.3mm, .051in |
Height | 10.4mm, .409in |
Width | 7.2mm, .283in |
Insulation Clearance Class | 0 – 2.5mm |
Width Class (Mechanical) | 6 – 8 mm |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 14 – 16 mm |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Resistance | 178Ω |
Coil Power Rating (DC) | 682mW |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Voltage Rating | 5VAC |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Actuating System | DC |
Power Consumption | 140mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Long Terminals |
Packaging Method | Reel |
Relay Style | P2 V23079 Relay |
Product Type | Relay |
Relay Type | P2 Relay V23079 |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
Low Signal Relays-PCB NL SINGLE COIL 5VDC | Rapid Electronics |
Low Signal Relays - Pcb Nl Single Coil 5Vdc |Amp Te Connectivity 5-1393788-5 | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - AMP Signal Relay V23079D1001B301 | Distrelec |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Surface Mount | Avnet Abacus |
Relay signal 5VDC 2A plugin / solder | RS |
P2 Series 2 A DPDT 5 VDC Coil Monostable Surface Mount Long Pin Signal Relay | Future Electronics |
Relay, General Purpose, DPDT, 2A, 5VDC, V23079 Axicom Series, V23079D1001B301 | TE Connectivity 5-1393788-5 | RS Americas |
Low Signal Relays - PCB NL SINGLE COIL 5VDC | Sager |
Where can I find additional details, specifications and documents for a 5-1393788-5?
Additional datasheets, footprints and schematics for 5-1393788-5 are listed on our Part Details page. You can also find images and similar parts to 5-1393788-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393788-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393788-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393788-5 fall under?
The 5-1393788-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393788-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393788-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393788-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393788-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 5-1393788-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393788-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1393788-5?
You can fill out our help required form which you can use to request a quote for 5-1393788-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.