Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393788-4 |
Weight | .0988oz, 2.8g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Material | Gold F |
Contact Current Rating | 1A |
Contact Number of Poles | 2 |
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-THT |
Contact Arrangement | 2 Form C (CO) |
Insulation Clearance Class | 0 – 2.5mm |
Width Class (Mechanical) | 6 – 8 mm |
Length | 14.5mm, .571in |
Width | 7.2mm, .283in |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Length Class (Mechanical) | 14 – 16 mm |
Height | .386in, 9.8mm |
Height Class (Mechanical) | 9 – 10 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Power Consumption | 70mW |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Power Rating (DC) | 682mW |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 289Ω |
Coil Voltage Rating | 24VAC |
Coil Type | Bistable, 1 Coil |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Insulation Initial Resistance | 1000MΩ |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Relay Style | P2 V23079 Relay |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Electromechanical Relay DPDT 2A 4.5VDC 289Ohm Through Hole | Avnet America |
Low Signal Relays - PCB P2 rly,THT,ltch,2fmC std coil, std vrsn | Sager |
Where can I find additional details, specifications and documents for a 5-1393788-4?
Additional datasheets, footprints and schematics for 5-1393788-4 are listed on our Part Details page. You can also find images and similar parts to 5-1393788-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393788-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393788-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393788-4 fall under?
The 5-1393788-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393788-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393788-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393788-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393788-4 have stock available?
Authorised distributors including Avnet America, Farnell and Sager have stock available or on a lead time for 5-1393788-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393788-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1393788-4?
You can fill out our help required form which you can use to request a quote for 5-1393788-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.