Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A6004G109 |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
529
in stock
|
Buy Now | |
TTI Europe
from US$2.20
|
400
in stock
|
Buy Now | |
TE Store
from US$6.72
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$7.27
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$5.77
|
176
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,800
in stock
|
Buy Now | |
Sorelec
-
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$5.68
|
-
|
Buy Now | |
Avnet America
from US$4.68
|
-
|
Buy Now | |
RS Americas
from US$5.11
|
-
|
Buy Now | |
element14
from US$4.37
|
-
|
Buy Now | |
Boersig
from US$4.28
|
-
|
Buy Now | |
Distrelec
from US$5.60
|
-
|
Buy Now | |
Sager
from US$3.74
|
-
|
Buy Now | |
Farnell
from US$3.14
|
-
|
Buy Now |
Cable Clamp Material | Thermoplastic with Shielding Plates |
---|---|
Color | Gray |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Finish | Bright |
Cable Exit Angle | 37.5 |
Shield Plating Material | Nickel over Copper |
Number of Positions | 9 |
Cable Insulation Diameter | .158 – .315in, 4 – 8mm |
Screw & Hole Thread Size | 14702 |
Comment | Knurled screws, cable bushing (grommet) and contact tube must be ordered separately. |
Packaging Method | Box |
Packaging Quantity | 200 |
Accessory Type | Backshell |
Connector & Contact Terminates To | Wire & Cable |
Slide Latch | Without |
Product Type | Backshell/Cable Clamp |
Shell Size | 1 |
Grommets | Without |
Shielded | Yes |
D-Sub Cable Housing Shielded 9 way | RS |
V42254A6004G109=SUB D GEHAEUSE Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Gray Compatible With Connector Shell Size: 1 Shielded: Yes Cable Clamp Kit Thermoplastic Gray 1 | Connector Strain Relief | Part Number: 5-1393738-9 | Internal Number: 5-1393738-9 | Alias Number: V42254A6004G109 | TE Connectivity | TE Store |
D-Sub Backshells V42254A6004G109 SUB D GEHAEUSE | Rapid Electronics |
Connector Accessories Backshell/Cable Clamp Metal Plated Thermoplastic 9 POS Gray | Avnet Abacus |
V42254A6004G109=Sub D Gehaeuse |Te Connectivity 5-1393738-9 | Newark Electronics |
D-Sub Cable Housing Shielded 9 way | TE Connectivity 5-1393738-9 | RS Americas |
TE Connectivity Connector Accessories Backshell/Cable Clamp Metal Plated Thermoplastic 9 POS Gray | Distrelec |
TE Connectivity | Sager |
D-SUB BACKSHELL, 9POS, THERMOPLASTIC. | Farnell |
Where can I find additional details, specifications and documents for a 5-1393738-9?
Additional datasheets, footprints and schematics for 5-1393738-9 are listed on our Part Details page. You can also find images and similar parts to 5-1393738-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393738-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393738-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393738-9 fall under?
The 5-1393738-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5-1393738-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393738-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393738-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393738-9 have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-1393738-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393738-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1393738-9?
You can fill out our help required form which you can use to request a quote for 5-1393738-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.