Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1221C209 |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Plastic | No |
Color | Gray |
Number of Positions | 9 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Performance Level | Level 2 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 2.2A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Color | Gray |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic PBTP |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
Mating Connector Lock | Without |
Panel Mount Feature | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | .12in, 3.1mm |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Method | Box |
Packaging Quantity | 100 |
Footprint | .371in, 9.43mm |
Product Type | Connector |
Profile | Eurostyle |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .126in, 3.2mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
V23529B1221C209=D Sub Stiftlei Rohs Compliant: Yes |Amp Te Connectivity 5-1393480-9 | Newark Electronics |
Conn D-Subminiature PIN 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port | Avnet America |
Special Order: V23529B1221C209=SUB D STIFTLEI Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 9 2.74 mm | D-Sub Plug Assembly: Eurostyle & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5-1393480-9 | Internal Number: 5-1393480-9 | Alias Number: V23529B1221C209 | TE Connectivity | TE Store |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 5-1393480-9?
Additional datasheets, footprints and schematics for 5-1393480-9 are listed on our Part Details page. You can also find images and similar parts to 5-1393480-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393480-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393480-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393480-9 fall under?
The 5-1393480-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1393480-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393480-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393480-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393480-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Sager have stock available or on a lead time for 5-1393480-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393480-9 often in real-time on the comparison pages.
What if I can't find stock of 5-1393480-9?
You can fill out our help required form which you can use to request a quote for 5-1393480-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.