Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23134A1052C643 |
Prices starting from US$7.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.95
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$10.77
|
3,957
in stock
|
Buy Now | |
Rapid Electronics
from US$9.09
|
3,824
in stock
|
Buy Now | |
element14
from US$10.90
|
3,685
in stock
|
Buy Now | |
Farnell
from US$10.34
|
3,585
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
1,588
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.56
|
12
in stock
|
Buy Now | |
Conrad
from US$23.39
|
2
in stock
|
Buy Now | |
Future Electronics
from US$9.74
|
-
|
Buy Now | |
Avnet America
from US$8.98
|
-
|
Buy Now | |
Boersig
from US$9.13
|
-
|
Buy Now | |
TTI Europe
from US$7.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.2oz, 35g |
---|---|
Contact Arrangement | 1 Form C (CO) |
Terminal Type | Plug-In, Quick Connect |
Contact Base Material | Ag Alloy |
Contact Current Class | 30 – 50 A |
Width | 1.02in, 25.9mm |
Width Class (Mechanical) | 25 – 30 mm |
Length | 1.02in, 25.9mm |
Height | 24.9mm, .98in |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 20 – 25 mm |
Rated Voltage | 12VDC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Contact Limiting Short-Time Current | 240A |
Coil Resistance | 90Ω |
Current Rating (85°C) | 60A |
Contact Limiting Breaking Current | 60A |
Contact Limiting Making Current | 120A |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Coil Power Rating Class | <1.5WW |
Coil Power Rating (DC) | 1600mW |
Rated Coil Voltage | 12VDC |
Contact Limiting Continuous Current | 60A |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay F4 |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Ambient Temperature Class | 105 – 125°C |
Relay, Automotive, Spdt, 12Vdc, 40A | Newark Electronics |
Automotive Relays RELAY PWR MINI 12V | Rapid Electronics |
RELAY, AUTOMOTIVE, SPDT, 12VDC, 40A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity Automotive Relay 1CO 60A DC 12V 90Ohm | Distrelec |
Additional technical information: Sealing class: RTIcontact limit short-time current (A): 240 Acontact switching load (min.): 1000mA for 5VDCsoldering process: Plug-in, quick connectionmagnet system: Monostable, DCmounting brackets: Withmounting type: Plug-innominal current (85 °C) (A): 60 Arelay type: Load relay F4coil rated power (DC) (mW): 1600 mW | Conrad |
Electromechanical Relay SPDT 120(NO)/45(NC)A 12VDC 90Ohm Plug-In | Avnet America |
AUTO RELAY 12V 30A 1CO THT | TTI Europe |
V23134A1052C643 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5-1393302-8?
Additional datasheets, footprints and schematics for 5-1393302-8 are listed on our Part Details page. You can also find images and similar parts to 5-1393302-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393302-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393302-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393302-8 fall under?
The 5-1393302-8 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393302-8 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393302-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393302-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393302-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 5-1393302-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393302-8 often in real-time on the comparison pages.
What if I can't find stock of 5-1393302-8?
You can fill out our help required form which you can use to request a quote for 5-1393302-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.