Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23134A 53G243,
V23134-A0053-G243 |
Prices starting from US$7.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$12.77
|
305
in stock
|
Buy Now | |
element14
from US$11.65
|
48
in stock
|
Buy Now | |
Farnell
from US$10.83
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.88
|
3
in stock
|
Buy Now | |
Future Electronics
from US$7.13
|
-
|
Buy Now | |
Avnet America
from US$8.84
|
-
|
Buy Now | |
Boersig
from US$8.98
|
-
|
Buy Now | |
TTI Europe
from US$7.80
|
-
|
Buy Now | |
Sager
from US$9.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 1.2oz, 35g |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 30 – 50 A |
Terminal Type | PCB-THT |
Contact Base Material | Ag Alloy |
Length | 25.9mm, 1.02in |
Width Class (Mechanical) | 25 – 30 mm |
Height | .98in, 24.9mm |
Width | 25.9mm, 1.02in |
Length Class (Mechanical) | 25 – 30 mm |
Height Class (Mechanical) | 20 – 25 mm |
Coil Power Rating Class | <1.5WW |
Coil Power Rating (DC) | 1800mW |
Coil Magnetic System | Monostable, DC |
Contact Limiting Breaking Current | 20A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Resistance | 324Ω |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Short-Time Current | 240A |
Contact Limiting Making Current | 120A |
Rated Voltage | 24VDC |
Rated Coil Voltage | 24VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Current Rating (85°C) | 20A |
Contact Limiting Continuous Current | 60A |
Mounting Type | Printed Circuit Board |
Mounting Brackets | Without |
Relay Type | Power Relay F4 |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 257°F, 125°C |
Environmental Category of Protection | RTI |
Automotive Relays SPDT QC 24VDC W/RES Mini ISO | Rapid Electronics |
Automotive Relay, Spdt, 60A, 24Vdc, Th | Newark Electronics |
AUTOMOTIVE RELAY, SPDT, 60A, 24VDC, TH | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
F Series 20 A SPDT 24 VDC Plug In Automotive Power Relay | Future Electronics |
Electromechanical Relay SPDT 120(NO)/45(NC)A 24VDC 324Ohm Through Hole | Avnet America |
AUTO RELAY 24V 33A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 5-1393302-2?
Additional datasheets, footprints and schematics for 5-1393302-2 are listed on our Part Details page. You can also find images and similar parts to 5-1393302-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393302-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393302-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393302-2 fall under?
The 5-1393302-2 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393302-2 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393302-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393302-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393302-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 5-1393302-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393302-2 often in real-time on the comparison pages.
What if I can't find stock of 5-1393302-2?
You can fill out our help required form which you can use to request a quote for 5-1393302-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.